EN
  • EN
  • DE

MC68HC05C8AFN

Part No MC68HC05C8AFN
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description 8-BIT Mrom 2.1 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077602-MC68HC05C8AFN
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC05C8AFN CAD Model

Description

The MC68HC05C8AFN is an 8-bit microcontroller from the Motorola 68HC05 family, currently supplied by Rochester Electronics. It is designed for cost-sensitive embedded control applications.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Automotive Systems: Employed in basic automotive control systems.
  • Industrial Control: Utilized in simple industrial control applications.
  • Security Systems: Integrated into security alarm systems and access control devices.
  • Instrumentation: Found in basic measurement and instrumentation equipment.

Features:

  • 8-Bit Architecture: Based on the 68HC05 CPU core.
  • On-Chip Memory: Includes 8 KB of ROM (Read-Only Memory).
  • RAM: Contains 256 bytes of RAM (Random Access Memory).
  • I/O Ports: Offers a number of I/O (Input/Output) pins.
  • Timer: Features a 16-bit timer with interrupt capability.
  • Serial Communication: Includes a serial communication interface (SCI).
  • A/D Converter: Includes an Analog to Digital Converter (ADC).

Benefits:

  • Low Cost: Provides a cost-effective solution for embedded control applications.
  • Integrated Peripherals: Includes various on-chip peripherals, reducing the need for external components.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.
  • Easy to Use: Features a simple architecture and instruction set, making it easy to program.
  • Availability: Supported by Rochester Electronics, ensuring continued availability.

Additional Details:

The MC68HC05C8AFN typically comes in a SOIC (Small Outline Integrated Circuit) package. It operates at a frequency of up to 4 MHz. The instruction set includes arithmetic, logical, and control instructions, making it appropriate for a wide range of embedded applications. The inclusion of an A/D converter allows direct interface to analog signals. The FN suffix denotes a SOIC package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess