EN
  • EN
  • DE

MC74F162AN

Part No MC74F162AN
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077729-MC74F162AN
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F162AN CAD Model

Description

The MC74F162AN is a synchronous decade counter manufactured by Rochester Electronics. This device is part of the 74F family known for its high-speed operation. It's a 4-bit synchronous counter with direct clear and a count enable feature. 'Decade' means it counts from 0 to 9 and then resets to 0.

Applications

  • Frequency Division: Used to divide a clock frequency by a factor of 10.
  • Event Counting: Counts events in digital systems.
  • Timing Circuits: Used to generate precise timing intervals.
  • Digital Displays: Drives digital displays by providing BCD (Binary Coded Decimal) output.
  • Control Systems: Provides counting and timing functions in control applications.

Features

  • Synchronous Operation: All flip-flops change state simultaneously on the rising edge of the clock.
  • Decade Counter: Counts from 0 to 9 and resets.
  • Direct Clear: Asynchronously resets the counter to zero.
  • Count Enable: Allows or inhibits counting.
  • High-Speed Operation: Offers fast counting speeds typical of the 74F family.

Benefits

  • Precise Counting: Synchronous operation ensures accurate counting.
  • Simplified Design: Reduces component count compared to asynchronous counters.
  • High Performance: Fast counting speeds enable high-speed system operation.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Versatile Functionality: Can be used in a variety of counting and timing applications.

Additional Details

The MC74F162AN is typically available in a DIP (Dual In-Line Package). The clear input asynchronously resets the counter, regardless of the clock input. The count enable inputs (Enable P and Enable T) must be active (high) for the counter to increment on each clock pulse. The ripple carry output (RCO) indicates when the counter has reached its maximum count (9). Understanding the timing characteristics and control inputs is crucial for proper operation in counting and timing circuits.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess