EN
  • EN
  • DE

P80C31BH2

Part No P80C31BH2
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030054-P80C31BH2
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P80C31BH2 CAD Model

Description

The Rochester Electronics P80C31BH2 is a single-chip 8-bit microcontroller. As a recreated version of the classic Intel 80C31, it is designed for a broad range of control applications. The device integrates a powerful processor, memory, and I/O interfaces, making it a versatile solution for embedded systems.

Applications

  • Industrial control systems
  • Embedded systems
  • Robotics
  • Instrumentation
  • Automotive electronics
  • Consumer electronics

Features

  • 8-bit CPU
  • 128 bytes of on-chip RAM
  • Two 16-bit timer/counters
  • Four 8-bit I/O ports
  • Full duplex UART
  • 64 KB external memory addressing range
  • Boolean processor
  • On-chip oscillator

Benefits

  • Versatile Control: Suitable for a wide range of control applications.
  • Integrated Functionality: Reduces the need for external components, simplifying system design.
  • Flexible I/O: Four I/O ports provide extensive connectivity options.
  • External Memory Expansion: Can be expanded to 64 KB of external memory.
  • Reliable Performance: Offers stable and reliable operation.

Technical Specifications

The P80C31BH2 operates on a 5V power supply. It includes 128 bytes of on-chip RAM for data storage and two 16-bit timer/counters for timing and counting functions. The microcontroller has four 8-bit I/O ports that can be configured for various input and output functions. The full duplex UART facilitates serial communication with other devices. The device can address up to 64 KB of external memory, allowing for the expansion of both program and data storage. Rochester Electronics recreates this microcontroller to original specifications and ensures availability for long-term support of existing systems. The Boolean processor is capable of directly manipulating individual bits, useful for control applications. The built-in oscillator provides a clock signal for the CPU. The device is a dependable solution for engineers needing a proven and reliable microcontroller for their control and embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess