EN
  • EN
  • DE

S80C31BH

Part No S80C31BH
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090450-S80C31BH
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80C31BH CAD Model

Description

The S80C31BH is an 8-bit microcontroller manufactured by Rochester Electronics. As a part of the MCS-51 family, it’s a ROM-less version which necessitates external memory for program storage. Rochester Electronics specializes in manufacturing and distributing end-of-life and mature semiconductors, so this part is likely a recreation of the original Intel design. The 'BH' suffix may denote a specific package type or temperature range specification.

Applications

  • Industrial Control Systems: Controlling machinery, automating processes, and monitoring sensors in industrial environments.
  • Embedded Systems: Used in a wide variety of embedded systems, including consumer electronics, automotive applications, and industrial equipment.
  • Instrumentation: Implemented in test equipment, measurement devices, and laboratory instruments.
  • Robotics: Controlling motors, reading sensors, and performing calculations in robotic systems.
  • Communication Equipment: Found in communication devices, such as modems and network interfaces.

Features

  • 8-bit Architecture: Efficiently processes data for a wide range of control applications.
  • 128 Bytes of On-Chip RAM: Provides temporary storage for data and variables during program execution.
  • Four 8-bit I/O Ports: Offers versatile input and output capabilities for interfacing with external peripherals and devices.
  • Two 16-bit Timer/Counters: Facilitates timing, counting, and pulse generation for various applications.
  • Full-Duplex UART: Enables asynchronous serial communication for data exchange with other devices.

Benefits

  • Reliable Performance: Proven architecture delivers consistent and dependable performance.
  • Wide Availability: Rochester Electronics ensures ongoing availability of this microcontroller, even after the original manufacturer discontinues production.
  • Easy to Program: Well-established instruction set and readily available development tools make programming relatively straightforward.
  • Versatile I/O Capabilities: Four 8-bit I/O ports offer flexibility in interfacing with a variety of external devices.
  • Cost-Effective Solution: Provides a cost-effective solution for many embedded control applications.

Additional Details

The S80C31BH from Rochester Electronics requires external memory (ROM or EPROM) for program storage. It supports a variety of interrupt sources and features a built-in oscillator. The device is typically packaged in a 40-pin DIP (Dual In-line Package) or a surface-mount package. It operates on a 5V power supply. While it is a mature product, it continues to be supported with development tools and resources, making it a viable option for legacy designs or applications where a simple, reliable microcontroller is needed. Because it is manufactured by Rochester Electronics, it provides a reliable source of this part even when other manufacturers no longer offer it. Specifications should be verified with the Rochester Electronics datasheet.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess