EN
  • EN
  • DE

SN54HC75J

Part No SN54HC75J
Manufacturer Rochester Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012969-SN54HC75J
Categories OEM Parts( S )
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54HC75J CAD Model

Description

The SN54HC75J is a high-speed CMOS quad bistable latch manufactured by Rochester Electronics (originally Texas Instruments). It is part of the 54HC family of logic devices, known for their high speed and low power consumption.

Applications

  • Data Storage: Used in temporary data storage applications in digital systems.
  • Address Buffering: Employed as address latches in memory systems.
  • Input/Output Port Expansion: Used to expand the number of available I/O ports in microcontroller systems.
  • Digital Logic Circuits: Found in various digital logic circuits for data latching and storage.
  • Industrial Control Systems: Used in industrial control systems for data acquisition and control.

Features

  • Quad Bistable Latch: Contains four independent D-type latches.
  • High Speed: Provides high-speed operation with typical propagation delays of a few nanoseconds.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • TTL Compatibility: Input and output levels are TTL compatible.

Benefits

  • Improved System Performance: High-speed operation enhances system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Design Flexibility: Wide operating voltage range provides flexibility in system design.
  • Easy to Use: Simple logic function makes it easy to integrate into digital circuits.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

The 'SN54HC75J' part number provides information about the device's characteristics. 'SN54' indicates the military temperature range. 'HC' signifies the high-speed CMOS logic family. '75' is the specific function, in this case a quad bistable latch. 'J' likely denotes the package type, which is usually a ceramic DIP (Dual In-line Package) for the 54 series. The datasheet provides the definitive specifications, including propagation delay times, power supply current, input voltage levels, and operating temperature range.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess