EN
  • EN
  • DE

TD87C51FA-1

Part No TD87C51FA-1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description 8-Bit MCS51 8051 CISC 8KB EPROM 5V 40-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006895-TD87C51FA-1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD87C51FA-1 CAD Model

Description

The TD87C51FA-1 is a microcontroller from Rochester Electronics, part of the 8051 family. It is a widely used 8-bit microcontroller known for its robust architecture and versatility in various embedded applications. As a re-manufactured or continuation part from Rochester Electronics, it ensures availability for legacy systems and long-lifecycle product support.

Applications

  • Industrial Control Systems: Used in industrial automation and control applications for machine control and monitoring.
  • Embedded Systems: Implemented in various embedded systems for control and data processing.
  • Consumer Electronics: Employed in consumer electronic devices such as remote controls, toys, and appliances.
  • Automotive Electronics: Used in automotive systems for control and monitoring functions.
  • Instrumentation: Utilized in instrumentation equipment for data acquisition and control.

Features

  • 8051 Architecture: Based on the industry-standard 8051 architecture.
  • On-Chip Memory: Includes on-chip ROM/EPROM/Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Features multiple timers/counters for timing and counting functions.
  • Serial Communication: Supports serial communication via UART, SPI, or I2C interfaces.
  • Interrupt Controller: Includes an interrupt controller for handling external and internal interrupts.

Benefits

  • Proven Architecture: The 8051 architecture is well-established and widely supported.
  • Versatile Functionality: Provides a wide range of features for various embedded applications.
  • Cost-Effective: Offers a cost-effective solution for embedded control.
  • Legacy System Support: Ensures availability for legacy systems and long-lifecycle products.
  • Easy to Program: Well-documented architecture and development tools make it easy to program.

Additional Details

The TD87C51FA-1 typically operates at a clock frequency of 12 MHz or higher, depending on the specific variant. It features multiple I/O ports that can be configured as inputs or outputs. The device supports various interrupt sources, including timers, serial port, and external interrupt pins. Rochester Electronics ensures that these parts meet original manufacturer specifications, providing a reliable source for components no longer produced by the original manufacturer. Consult Rochester Electronics' documentation for detailed electrical characteristics, pinout diagrams, and programming information.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess