EN
  • EN
  • DE

UCC2893PW

Part No UCC2893PW
Manufacturer Rochester Electronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UCC2893 CURRENT MODE ACTIVE CLAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-TSSOP
Manufacturer Texas Instruments
Package Bulk
Supply Voltage 8.5V ~ 16V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901745-UCC2893PW
Ultra Librarian 3D Model Ultra Librarian UCC2893PW CAD Model

Description

The UCC2893PW is a Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-TSSOP electronic component manufactured by Texas Instruments.

  • Type: Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC
  • Package: 16-TSSOP
  • Manufacturer: Texas Instruments
  • Supply and Demand Status: Balanced
  • Packaging: Bulk
  • Quantity per Package: 1
  • Win Source Part Number: 901745
  • Operating Temperature: -40°C to 85°C (TA)
  • Supply Voltage: 8.5V to 16V

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3355 $50.0325
37+ $2.7368 $101.2616
57+ $2.6513 $151.1241
78+ $2.5657 $200.1246
101+ $2.4802 $250.5002
135+ $2.2237 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,179 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess