EN
  • EN
  • DE

XC3130A-09PQ100C

Part No XC3130A-09PQ100C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description XC3130A-09PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105279-XC3130A-09PQ100C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3130A-09PQ100C CAD Model

Description

The XC3130A-09PQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series, now offered by Rochester Electronics. This FPGA is designed to provide a versatile and adaptable solution for implementing a variety of digital logic functions. Encased in a 100-pin Plastic Quad Flat Pack (PQFP), it allows for easy integration into various systems.

Applications

  • Data Communication Systems: Implementing custom protocols and interfaces for data transmission.
  • Image Processing: Real-time image enhancement and analysis.
  • Embedded Systems Control: Controlling peripherals and managing system resources.
  • Instrumentation: Measurement and control applications in laboratory and industrial settings.
  • Robotics: Implementing control algorithms and sensor processing.

Features

  • Configurable Logic Blocks (CLBs): These form the basis of the FPGA, allowing for the creation of custom digital circuits.
  • Input/Output Blocks (IOBs): Programmable pins for interfacing with external devices and systems.
  • Interconnect Matrix: A flexible routing network that allows for connection between CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and intermediate computations.
  • System Clock Management: Allows for precise control of internal clock frequencies.

Benefits

  • Increased Flexibility: Adaptable to changing requirements and specifications through reprogramming.
  • Reduced Time to Market: Faster development cycles compared to traditional ASIC design.
  • Cost-Effective Solution: Provides a cost-efficient alternative for low to medium volume production.
  • Parallel Processing: Enables high-performance applications by allowing parallel execution of tasks.
  • Reprogrammability in the Field: Allows for updates and bug fixes without requiring physical hardware changes.

The XC3130A-09PQ100C, with the '-09' likely indicating a specific speed grade, is well-suited for applications requiring a balance of performance and flexibility. Being offered by Rochester Electronics, it is part of their continuing support for mature and end-of-life components, ensuring availability for long-term projects. The device is programmed using a configuration file which defines the interconnection and function of the CLBs and IOBs. It is a viable option for embedded system designers seeking a reliable and adaptable FPGA solution for their projects.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess