EN
  • EN
  • DE

SN74ACT244PWRE4

Part No SN74ACT244PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ACT244
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260025-SN74ACT244PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ACT244PWRE4 CAD Model

Description

SN74ACT244PWRE4 - Octal Buffer/Line Driver with 3-State Outputs

The SN74ACT244PWRE4, manufactured by Texas Instruments, is an integrated circuit designed to provide high-speed, octal buffer and line driver solutions for a wide range of applications. This device features eight non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, suitable for TTL systems
  • Output Drive Capability: -24mA / 24mA, providing robust drive for connected devices
  • IC Package Type: TSSOP, offering a compact footprint for space-constrained applications
  • Number of Pins: 20, allowing for straightforward integration into a variety of circuit designs
  • Logic Family: ACT, known for its high-speed operation
  • Propagation Delay Time: Fast propagation delay, ensuring quick response times in critical applications

Applications:

The versatility of the SN74ACT244PWRE4 makes it suitable for a range of applications, including driving bus lines in computing systems, buffering data lines in communication infrastructure, and interfacing with high-speed ADCs or DACs in data acquisition systems. Its ability to operate at 5V also makes it compatible with legacy TTL logic, providing a bridge between older and newer digital systems.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ACT244PWRE4 is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance consistency. Whether used in industrial, commercial, or consumer electronics, this octal buffer/line driver stands up to the demands of rigorous applications.

Environmental Compliance:

Adhering to environmental standards, the SN74ACT244PWRE4 is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous materials in its construction. This commitment to environmental responsibility ensures that the product is suitable for global markets and sensitive applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1267 $50.0465
845+ $0.1187 $100.3015
1,310+ $0.1147 $150.2570
1,875+ $0.1067 $200.0625
2,435+ $0.1027 $250.0745
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226,780 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess