EN
  • EN
  • DE

XC3142A4PP132C

Part No XC3142A4PP132C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105286-XC3142A4PP132C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3142A4PP132C CAD Model

Description

The XC3142A4PP132C is a Field-Programmable Gate Array (FPGA) that belongs to the Xilinx XC3000 series, currently supplied by Rochester Electronics. This FPGA provides a customizable platform for implementing various digital logic functions and is packaged in a 132-pin Plastic Leaded Chip Carrier (PLCC).

Applications

  • Data Acquisition Systems: Capturing and processing data from analog sensors and digital interfaces.
  • Motor Control: Implementing control algorithms for electric motors in industrial and robotics applications.
  • Security Systems: Implementing custom security protocols and encryption algorithms.
  • Test and Measurement Equipment: Providing configurable logic for signal generation and analysis.
  • Medical Imaging: Real-time image processing and analysis in medical devices.

Features

  • Configurable Logic Blocks (CLBs): Provide the building blocks for implementing digital logic functions.
  • Input/Output Blocks (IOBs): Programmable pins for interfacing with external devices.
  • Routing Channels: Flexible interconnection network for connecting CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and intermediate computations.
  • JTAG Interface: Allows for in-system programming and debugging.

Benefits

  • Design Flexibility: Easily adaptable to changing design requirements through reprogramming.
  • Reduced Time to Market: Faster development cycles compared to traditional ASIC designs.
  • Cost-Effective Solution: Economical for prototyping and low-volume production.
  • Parallel Processing Capabilities: Allows for high-performance applications through parallel execution.
  • Long-Term Availability: Guaranteed availability through Rochester Electronics.

The XC3142A4PP132C, with the '4' potentially indicating a speed grade, offers a combination of performance and flexibility suitable for a variety of applications. The PLCC package provides a through-hole mounting option. As supplied by Rochester Electronics, this part ensures continued availability for customers with long-term production requirements. The device is programmed by loading a configuration file that defines the connections and functions of the CLBs and IOBs within the FPGA.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess