EN
  • EN
  • DE
  • IT

XC3195A-4PC84C

Part No XC3195A-4PC84C
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Description FPGA XC3195A 7500Gates 94984Bits 5V 84-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Registers 1320
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 11.6 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1223244-XC3195A-4PC84C
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3195A-4PC84C CAD Model

Description

The Rochester Electronics XC3195A-4PC84C is an electronic component that is designed for use in custom parts.

  • Supply and Demand Status: Limited

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD / RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 1.9dB ± 0.15dB 20W 4-SMD, No Lead Exposed Pad
Lowest to $3.4197
Xilinx Inc.
Need more? Email Us
Rochester Electronics
FPGA XC3195A 7500Gates 94984Bits 5V 84-Pin PLCC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
DisplayPort 1.1a-based Multi-Monitor Controller for HDMI/DVI Monitors
Lowest to $22.7739
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Kingston
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess