EN
  • EN
  • DE
  • IT

XC68HC705P6CP

Part No XC68HC705P6CP
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227468-XC68HC705P6CP
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC705P6CP CAD Model

Description

The XC68HC705P6CP is an 8-bit microcontroller unit (MCU) originally manufactured by Motorola (now NXP Freescale) and currently supplied by Rochester Electronics. It's a member of the 68HC05 family, known for its ease of use and cost-effectiveness. These MCUs are designed for embedded control applications requiring moderate processing power and on-chip peripherals.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Remote control devices
  • Security systems

Features

  • 8-Bit CPU: Based on the 68HC05 core, providing efficient 8-bit processing capabilities.
  • On-Chip Memory: Includes on-chip ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program storage, and RAM (Random Access Memory) for data storage.
  • I/O Ports: Features multiple programmable input/output ports for interfacing with external devices.
  • Timer/Counter: Incorporates a timer/counter module for timing and counting functions.
  • Serial Communication Interface: Includes a serial communication interface (SCI) for serial data communication.
  • Analog-to-Digital Converter (ADC): Some variants include an on-chip ADC for converting analog signals to digital values.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits

  • Integrated Functionality: On-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Easy to Use: Simple instruction set and development tools make programming and debugging easier.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Wide Availability: Continued availability from Rochester Electronics ensures a reliable supply for existing and new designs.

Additional Details

The XC68HC705P6CP typically operates with a clock frequency of around 4 MHz. The specific memory sizes (ROM/EPROM and RAM) vary depending on the exact variant. The number of I/O pins and the features of the serial communication interface (SCI) also depend on the specific part number. Due to its legacy status, detailed specifications and programming information are readily available in the original Motorola datasheets. When using parts from Rochester Electronics, confirm that the device meets all of your design requirements. It is important to note that programming may require older programmers depending on the memory type used in the specific variant you are utilizing.

You May Also Be Interested in

MISCO
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
NEC
Need more? Email Us
Mini-Circuits
Lowest to $196.8523
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Vishay
VCS1625 2R0000 TCR2 0.5% B T
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
DisplayPort 1.1a-based Multi-Monitor Controller for HDMI/DVI Monitors
Lowest to $22.7739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess