EN
  • EN
  • DE

R6512AP

Part No R6512AP
Manufacturer Rockwell
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231256-R6512AP
Categories Custom Parts
Manufacturer Rockwell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R6512AP CAD Model

Description

The R6512AP is an 8-bit microprocessor manufactured by Rockwell. It's a member of the 6502 family, known for its simple design, low cost, and relatively high performance for its time. This particular variant is often associated with industrial control and embedded applications.

Applications

  • Industrial control systems
  • Programmable Logic Controllers (PLCs)
  • Embedded systems
  • Pinball Machines
  • Scientific instrumentation
  • Early Microcomputers

Features

  • 8-bit data bus
  • 6502 instruction set compatibility
  • On-chip clock oscillator
  • TTL compatible inputs and outputs
  • Single 5V power supply
  • Addressable memory space of 64KB
  • Non-maskable interrupt (NMI) input
  • Interrupt request (IRQ) input

Benefits

  • Cost-effectiveness: The 6502 family was known for its low cost, making it suitable for budget-sensitive applications.
  • Ease of use: The relatively simple architecture and instruction set made it easier to program and interface with.
  • Real-time performance: The interrupt handling capabilities enabled responsive real-time control.
  • Wide availability: The 6502 family was widely available from multiple manufacturers, ensuring a stable supply chain.
  • Compact design: The simple architecture allowed for a relatively small die size.
  • Low power consumption: Typically required little power for operation.

Technical Details

The R6512AP utilizes a single-phase clock for internal timing. It has an 8-bit accumulator, two 8-bit index registers (X and Y), and an 8-bit stack pointer. The instruction set includes arithmetic, logical, memory access, and control transfer instructions. Interrupts can be used to handle asynchronous events and improve responsiveness. The 6502 family used memory-mapped I/O, simplifying the interface to peripheral devices.

You May Also Be Interested in

Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us
PLX
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess