The 178M18CP is a three-terminal positive voltage regulator manufactured by Rohm Semiconductor. This linear regulator is designed to provide a stable and regulated 1.8V output voltage. It is often used in various electronic circuits and systems where a precise and reliable voltage supply is required. This fixed voltage regulator is part of the 78Mxx series.
Applications
- Microcontroller power supplies
- Sensor circuits
- Battery-powered devices
- Consumer electronics
- Industrial equipment
Features
- Fixed output voltage: 1.8V
- High accuracy output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Low quiescent current
Benefits
- Stable and regulated voltage output
- Protection against short circuits and overloads
- Long lifespan and reliability
- Simple to use with minimal external components
- Efficient power management
Additional Details
The 178M18CP typically has a maximum input voltage of 30V. The output current is limited internally to protect the device from damage due to overcurrent conditions. The regulator also includes thermal shutdown protection, which turns off the output if the device temperature exceeds a safe level. This feature prevents overheating and ensures the longevity of the component. The 178M18CP comes in a TO-220 package. A heatsink may be required in some applications to prevent overheating and ensure reliable operation, especially at higher input voltages and output currents. Consult the datasheet for specific electrical characteristics and thermal considerations.