EN
  • EN
  • DE

2SA1576AFT106R

Part No 2SA1576AFT106R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036585-2SA1576AFT106R
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1576AFT106R CAD Model

Description

The 2SA1576AFT106R is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for amplification and switching applications in electronic circuits. Its key features include low saturation voltage and high current capability, making it suitable for various industrial and consumer electronics applications.

Applications

  • Audio amplifiers: Used as an amplification stage in audio preamplifiers and power amplifiers.
  • Switching circuits: Employed in power management circuits for efficient switching.
  • DC-DC converters: Used in voltage regulation and conversion applications.
  • Motor control circuits: Integrated into circuits to control the speed and direction of small DC motors.
  • Lighting control: Utilized in LED lighting systems for dimming and switching functions.

Features

  • Low saturation voltage: Minimizes power loss and improves efficiency.
  • High current capability: Handles significant current loads for demanding applications.
  • High hFE (current gain): Provides excellent amplification performance.
  • Surface-mount package: Facilitates automated assembly and compact designs.
  • Pb-free lead finish: Compliant with RoHS environmental standards.

Benefits

  • Energy efficiency: The low saturation voltage ensures minimal power dissipation, leading to more efficient circuit operation.
  • Enhanced performance: The high current capability allows for robust performance in high-demand applications.
  • Simplified design: High hFE simplifies circuit design by reducing the required drive current.
  • Cost-effective: Offers a balance of performance and price, making it suitable for mass production.
  • Environmentally friendly: RoHS compliance ensures that the component is environmentally safe.

Additional Details

The 2SA1576AFT106R transistor has a collector-emitter voltage (VCEO) rating as specified in the Rohm Semiconductor datasheet. It's designed for operation within a defined temperature range, also available in the datasheet. The surface mount package simplifies PCB assembly. The transistor's electrical characteristics, including its gain bandwidth product (fT), are detailed in the manufacturer's documentation. It meets industry standards for reliability and performance in switching and amplification circuits.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess