EN
  • EN
  • DE
  • IT

2SC2412KFRLT146R

Part No 2SC2412KFRLT146R
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980312-2SC2412KFRLT146R
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2412KFRLT146R CAD Model

Description

The 2SC2412KFRLT146R is an NPN silicon epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is specifically designed for low-noise amplification and high-frequency applications. The 'FRLT146R' suffix denotes specific packaging and taping specifications for automated assembly, making it suitable for high-volume manufacturing environments. The combination of low noise and high frequency performance makes it ideal for use in sensitive receiver and high-speed circuits.

Applications:

  • Low-Noise Amplifiers (LNAs) in RF receivers
  • High-Frequency Oscillators
  • Mixer Stages in communication equipment
  • High-Speed Switching Circuits
  • Portable communication devices (e.g., mobile phones)

Features:

  • NPN Silicon Epitaxial Planar Transistor
  • Extremely Low Noise Figure
  • High Transition Frequency (fT) for High-Frequency Operation
  • High Current Gain (hFE) for Stable Amplification
  • Surface Mount Package for Compact Design

Benefits:

  • Superior Signal Reception: The low noise figure ensures excellent sensitivity in receiving weak signals.
  • Optimized High-Frequency Performance: High transition frequency allows for efficient operation in high-frequency circuits.
  • Consistent Amplification: High current gain provides stable and predictable amplification characteristics.
  • Reduced Board Space: The surface mount package enables dense circuit board layouts.
  • Automated Assembly Compatibility: The FRLT146R suffix indicates specific taping and reel packaging optimized for automated pick-and-place assembly processes, reducing manufacturing costs and increasing throughput.

Additional Details:

The 2SC2412KFRLT146R is typically available in a small surface-mount package (e.g., SOT-23). Critical specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), transition frequency (fT), and noise figure (NF). Always consult the Rohm Semiconductor datasheet for detailed electrical characteristics, S-parameters, thermal resistance, and package dimensions to ensure proper application and thermal management. Proper ESD handling procedures are essential during assembly and testing due to the device's sensitivity. The FRLT146R suffix provides crucial information for automated assembly equipment regarding tape width, reel diameter, and component orientation within the tape.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
ABB Embedded Power
Need more? Email Us
Toko America Inc.
Lowest to $0.0658
Belden Inc.
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess