EN
  • EN
  • DE

2SC3359-Q

Part No 2SC3359-Q
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751188-2SC3359-Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3359-Q CAD Model

Description

The 2SC3359-Q is an NPN epitaxial silicon transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplification and oscillation applications, particularly in VHF and UHF bands. The "-Q" suffix typically indicates automotive-grade qualification, meaning it meets stringent quality and reliability standards for use in automotive applications.

Applications

  • VHF/UHF Amplifiers: Used in preamplifiers and amplifier stages for VHF and UHF receivers and transmitters.
  • Oscillators: Employed in local oscillators and signal generators for frequency synthesis.
  • Mixers: Utilized in mixer circuits for frequency conversion in communication systems.
  • Automotive Electronics: Suitable for various RF applications in automotive systems, such as keyless entry systems, remote start systems, and infotainment systems.

Features

  • High Transition Frequency (fT): Offers a high transition frequency, enabling high-performance amplification at VHF and UHF frequencies.
  • Low Noise Figure: Provides a low noise figure, ensuring high signal-to-noise ratio in sensitive receiver applications.
  • High Power Gain: Delivers high power gain, minimizing the number of amplifier stages required.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and durability in harsh environments.

Benefits

  • Excellent High-Frequency Performance: Enables high-performance amplification and oscillation at VHF and UHF frequencies.
  • Improved Receiver Sensitivity: Low noise figure improves receiver sensitivity, allowing detection of weak signals.
  • Reduced Circuit Complexity: High power gain reduces the number of amplifier stages needed, simplifying circuit design.
  • Reliable Operation in Automotive Environments: Automotive qualification ensures reliable performance in the demanding conditions of automotive applications.
  • Compact Design: Small package size allows for integration into compact electronic devices.

Additional Details

The 2SC3359-Q transistor typically operates with a collector-emitter voltage (VCE) of around 12V and a collector current (IC) of up to 50mA. Its typical transition frequency (fT) is in the GHz range. Refer to the Rohm Semiconductor datasheet for precise electrical characteristics, including gain, noise figure, and maximum ratings. The package type is usually a small outline transistor (SOT) package.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess