EN
  • EN
  • DE

2SD1855

Part No 2SD1855
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE / Trans GP BJT NPN 60V 4A 3-Pin(3+Tab) TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 157938-2SD1855
Popularity Medium
Supply and Demand Status Limited
Family Name 2SD1855
Introduction Date November 18, 1998
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SD1855 CAD Model

Description

Product Overview

The 2SD1855 is a premium power transistor distinguished by its capability to handle high voltages and currents. This NPN transistor is a key component in electronic circuits demanding durability and high efficiency.

Features and Benefits

  • High Voltage Capability: Supports high voltage applications, making it versatile for various power systems.
  • Excellent Current Handling: Can manage higher currents, vital for power-hungry applications.
  • Efficient Performance: Provides consistent output with low power loss.
  • Durability: Built with high-quality materials ensuring prolonged operational life.

Applications

  • Energy Systems: Integral in renewable energy systems like solar inverters and wind power systems.
  • Telecom Equipment: Used in the design of telecommunications hardware requiring robust power supply systems.
  • Industrial Control Systems: Essential in control systems for manufacturing and automation applications.
  • High Voltage Amplifiers: Employed in circuits designed to boost low-voltage signals to higher levels.

Additional Details

The 2SD1855 transistor is celebrated for its exceptional capacity to deliver reliable power transformation in diverse applications. This component is engineered to withstand extreme operational conditions and is a key asset in pushing forward innovation in electronic system design. Its robust features ensure stability and efficiency, making it a preferred choice among professional engineers and designers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess