EN
  • EN
  • DE
  • IT

2SD2033

Part No 2SD2033
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TAPED POWER TRANSISTOR PACKAGE FOR USE WITH AN AUTOMATIC PLACEMENT MACHINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126415-2SD2033
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD2033 CAD Model

Description

The 2SD2033 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is primarily designed for power amplifier and high-speed switching applications.

Applications

  • Power Amplifiers
  • High-Speed Switching Circuits
  • DC-DC Converters
  • Motor Drivers
  • Lighting Ballasts

Features

  • NPN Silicon Epitaxial Planar Transistor
  • High Collector Current Capability
  • Low Saturation Voltage
  • Fast Switching Speed
  • High Power Dissipation
  • Excellent HFE Linearity

Benefits

  • High Efficiency in power amplifier applications due to low saturation voltage and high current gain.
  • Reduced Switching Losses in high-speed circuits due to fast switching characteristics.
  • Stable Performance over a wide range of operating conditions due to excellent HFE linearity.
  • Improved Thermal Performance due to high power dissipation capability.
  • Compact Design, allowing for use in space-constrained applications (package dependent).
  • Reliable Operation in demanding environments.

Additional Details

The 2SD2033's key parameters include Collector-Emitter Voltage (VCEO), Collector Current (IC), Power Dissipation (PC), and DC Current Gain (hFE). The package type is typically TO-220 or a similar through-hole package. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper heat sinking is essential for high-power applications to prevent overheating. This transistor is well-suited for applications requiring a combination of high current, fast switching, and good linearity.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess