EN
  • EN
  • DE

2SD2394E

Part No 2SD2394E
Manufacturer Rohm Semiconductor
Catalog OEM Parts (0 - 9)
Description Transistor TO-220 60V 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 80 V
Collector Emitter Voltage (VCEO) 60 V
Max Collector Current 3 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 25 W
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
RoHS Compliant
Win Source Part Number 1037423-2SD2394E
Categories OEM Parts(0-9)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD2394E CAD Model

Description

The 2SD2394E is likely an NPN bipolar transistor manufactured by Rohm Semiconductor. The 'E' suffix might indicate a specific gain binning or other electrical characteristic variant.

Applications

  • Switching Circuits
  • Amplifier Circuits
  • DC-DC converters
  • Motor drivers
  • General-purpose switching

Features

  • NPN Bipolar Transistor
  • Medium Collector Current Capability
  • Low Saturation Voltage
  • Fast Switching Speed
  • High DC Current Gain (hFE)
  • Pb-Free Package

Benefits

  • Efficient Switching due to low saturation voltage.
  • High Amplification for small signal applications due to high DC current gain.
  • Reduced Power Consumption due to efficient switching characteristics.
  • Environmentally Friendly due to Pb-Free package construction.
  • Stable Performance over a range of operating conditions.
  • Reliable Operation in various applications.

Additional Details

The 2SD2394E's characteristics will depend on the specifics outlined in its datasheet, including Collector-Emitter Voltage (VCEO), Collector Current (IC), Power Dissipation (PC), and DC Current Gain (hFE). Its package type is likely a through-hole package (e.g., TO-92 or TO-126). Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. The transistor is likely suited for general-purpose amplification and switching tasks.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess