EN
  • EN
  • DE

2SK2731

Part No 2SK2731
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Interface and switching (30V, 200mA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1127357-2SK2731
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2731 CAD Model

Description

The 2SK2731 is an N-channel MOSFET designed for RF applications, manufactured by Rohm Semiconductor. It's optimized for high-frequency amplification and switching, making it suitable for communication devices and radio equipment. This MOSFET offers excellent gain and low noise characteristics, crucial for maintaining signal integrity in RF circuits.

Applications

  • RF amplifiers
  • High-frequency switching circuits
  • Oscillators
  • Mixers
  • Wireless communication devices

Features

  • N-Channel MOSFET
  • High Gain
  • Low Noise Figure
  • High-Frequency Performance
  • Surface Mount Package (e.g., SOT-343)

Benefits

  • Excellent signal amplification in RF circuits
  • Minimizes noise for clear signal transmission
  • Efficient performance at high frequencies
  • Compact size for space-saving design
  • Suitable for wireless communication applications

Additional Details

The 2SK2731 is designed to operate at high frequencies, making it ideal for RF amplifier stages. It typically exhibits a low noise figure to minimize signal degradation. The specific gain, power dissipation, and other electrical characteristics will depend on the conditions and parameters outlined in the Rohm Semiconductor datasheet. The surface mount package allows for easy integration into automated assembly lines, and its small size is advantageous in compact devices. This MOSFET is used extensively in devices such as mobile phones, wireless LAN equipment, and other communication systems. The datasheet provides essential information on operating conditions, such as gate voltage, drain current, and power dissipation limits, to ensure reliable and optimal performance. Utilizing the appropriate biasing and matching networks is important to achieve maximum gain and minimize signal reflections. Its design is tailored to meet the stringent requirements of modern RF applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9593 $59.3895
36+ $3.2490 $116.9640
56+ $3.1474 $176.2544
76+ $3.0457 $231.4732
99+ $2.9441 $291.4659
132+ $2.6403 $348.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess