EN
  • EN
  • DE

BA00DD0WHFP

Part No BA00DD0WHFP
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 2A Low Dropout Voltage Regulator with Shut Down Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1150976-BA00DD0WHFP
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA00DD0WHFP CAD Model

Description

The BA00DD0WHFP is a high-accuracy, low-dropout (LDO) linear regulator from Rohm Semiconductor. It is designed to provide a stable and clean power supply for various electronic devices and systems. This regulator is particularly well-suited for applications requiring low noise and high precision in voltage regulation.

Applications:

  • Microcontroller power supplies: Provides stable voltage for microcontrollers.
  • Sensor modules: Powers sensors requiring precise voltage.
  • Wireless communication devices: Used in RF modules for clean power.
  • Portable electronic devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Industrial control systems: Provides stable power in harsh environments.

Features:

  • Low Dropout Voltage: Ensures stable output even with low input voltage.
  • High Output Voltage Accuracy: Provides a precise and stable voltage output.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Prevents overheating and damage to the regulator.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Small Package: Allows for compact designs.

Benefits:

  • Stable Power Supply: Delivers a consistent voltage to sensitive electronic components.
  • Enhanced System Reliability: Protects against voltage fluctuations and overcurrent conditions.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Enables smaller and lighter electronic products.
  • Reduced Noise: Provides clean power, improving the performance of sensitive circuits.

Additional Details:

The BA00DD0WHFP typically features a wide input voltage range and a fixed output voltage. It often incorporates protection features like short-circuit protection and over-temperature protection. The compact package is ideal for space-constrained applications.

The device's low dropout voltage allows it to operate effectively even when the input voltage is close to the output voltage, making it suitable for battery-powered applications where the battery voltage decreases over time. The high output voltage accuracy ensures that the connected devices receive the precise voltage they require for optimal performance. This regulator is designed to minimize noise and ripple in the output voltage, which is crucial for sensitive analog and digital circuits.

It is also commonly used in applications requiring low quiescent current to minimize power consumption when the system is in standby or idle mode. The thermal shutdown feature protects the regulator from damage in the event of overheating, ensuring long-term reliability. The overcurrent protection feature limits the output current to a safe level, preventing damage to the regulator and the connected devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7785 $58.3875
160+ $0.7288 $116.6080
250+ $0.7034 $175.8500
355+ $0.6537 $232.0635
460+ $0.6283 $289.0180
575+ $0.6029 $346.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess