EN
  • EN
  • DE

BD39915HFN-TR

Part No BD39915HFN-TR
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case MSOP-8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 709721-BD39915HFN-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD39915HFN-TR CAD Model

Description

The BD39915HFN-TR is a system power supply IC developed by Rohm Semiconductor. This IC is specifically designed for functional safety applications within automotive systems, providing crucial power management and monitoring functions. It is designed to meet stringent safety requirements and ensure reliable operation in demanding automotive environments.

Applications

  • Automotive safety systems (e.g., airbag control units, anti-lock braking systems)
  • Advanced driver-assistance systems (ADAS)
  • Automotive infotainment systems
  • Industrial safety controllers
  • Other safety-critical applications requiring reliable power management

Features

  • Functional safety compliance: Designed to meet relevant automotive safety standards (e.g., ISO 26262).
  • Multiple voltage regulators: Provides stable and regulated voltage rails for various system components.
  • Voltage monitoring: Continuously monitors the voltage levels of critical power rails.
  • Window watchdog timer: Detects software errors and resets the system if necessary.
  • Power-on reset (POR): Ensures proper system initialization after power-up.
  • Overvoltage and overcurrent protection: Protects the IC and connected components from damage.
  • Thermal shutdown: Prevents overheating and potential damage to the IC.

Benefits

  • Enhanced system safety: The IC's functional safety features contribute to the overall safety of the automotive system.
  • Improved system reliability: The built-in monitoring and protection features ensure reliable operation even in harsh environments.
  • Simplified system design: Integration of multiple functions reduces the number of required components and simplifies the design process.
  • Reduced development time: Compliance with automotive safety standards helps to reduce development time and cost.
  • Robust performance: Designed to withstand the demanding conditions of the automotive environment.

Additional Details

The BD39915HFN-TR operates over a wide input voltage range. It is available in a thermally enhanced package to ensure efficient heat dissipation. This power supply IC is a key component in safety-critical automotive systems, providing essential power management and monitoring functions to ensure reliable and safe operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess