EN
  • EN
  • DE

SLR-332VRTE7

Part No SLR-332VRTE7
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 190551-SLR-332VRTE7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLR-332VRTE7 CAD Model

Description

The SLR-332VRTE7 is a red LED manufactured by Rohm Semiconductor. This LED is designed for use as an indicator light in various electronic devices and systems. It offers high brightness and low power consumption, making it suitable for applications where energy efficiency is important.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices (power on/off, error conditions, etc.).
  • Backlighting: Providing illumination for LCD screens and keypads.
  • Automotive Lighting: Used in dashboard indicators and warning lights.
  • Consumer Electronics: In appliances, remote controls, and other electronic gadgets.
  • Industrial Equipment: For status and warning indication on machinery and control panels.

Features:

  • High Brightness: Provides a clear and visible light output.
  • Low Power Consumption: Reduces energy usage and extends battery life in portable devices.
  • Compact Size: Allows for easy integration into various applications.
  • Long Lifespan: Ensures reliable performance over an extended period.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Clear Indication: Provides a bright and easily visible signal.
  • Energy Efficient: Reduces power consumption, making it suitable for battery-powered devices.
  • Easy Integration: Compact size simplifies the design process.
  • Reliable Performance: Long lifespan ensures continuous operation.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Specific Details: The SLR-332VRTE7 has a peak wavelength of 630 nm. The luminous intensity is typically around 10 mcd. The forward voltage is typically 2.0 V at 20 mA. The LED is available in a standard 3.2 x 1.6 mm package. The viewing angle is 130 degrees. It is suitable for reflow soldering processes.

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
OSRAM Opto Semiconductors Inc.
Q65111A3964 ams OSRAM Single Color LEDs GREEN SMD LED CHIP LED 0603 datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess