EN
  • EN
  • DE

BD4824G

Part No BD4824G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152649-BD4824G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4824G CAD Model

Description

The BD4824G is a voltage detector IC manufactured by Rohm Semiconductor. It functions as a power monitoring IC that monitors the input voltage, and when it falls below a specific threshold, it outputs a reset signal. This reset signal is often used to reset microcontrollers and prevent errors caused by low voltage conditions. The "24" in the part number likely indicates a detection voltage around 2.4V.

Applications

  • Microcontroller Reset: Provides a reset signal to microcontrollers to prevent them from operating with insufficient voltage.
  • Power Supply Monitoring: Monitors voltage levels in electronic systems to ensure they remain within acceptable limits.
  • Data Protection: Prevents data corruption in memory devices during power failures or brownouts.
  • Industrial Controls: Monitors the power supply in industrial control equipment to prevent malfunctions.
  • Consumer Electronics: Protects sensitive electronic components in consumer devices from voltage fluctuations.

Features

  • Voltage Detection: Detects undervoltage conditions accurately and reliably.
  • Fixed Threshold: Preset voltage threshold for triggering the reset signal (likely around 2.4V).
  • Open Drain Output: Requires a pull-up resistor, allowing for flexible interfacing with different logic levels.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Compact Package: Small form factor for space-constrained designs.

Benefits

  • Prevents Data Corruption: Ensures that data is not corrupted during power failures.
  • Reliable System Operation: Guarantees that the system will operate correctly even under fluctuating voltage conditions.
  • Easy Integration: Simple to interface with microcontrollers and other digital circuits.
  • Low Power: Extends battery life in portable devices.
  • Cost-Effective: Provides a cost-efficient solution for power supply supervision.

Additional Details

The BD4824G is commonly used in systems with microcontrollers or other critical components that need to be protected from low-voltage conditions. The open-drain output requires a pull-up resistor to a positive supply voltage. When the input voltage falls below the detection threshold, the output goes low, signaling a reset condition. When the voltage recovers above the threshold (plus any hysteresis), the output returns to its high state, releasing the reset. The device's small size and low power consumption make it suitable for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0877 $50.4275
1,390+ $0.0720 $100.0800
2,150+ $0.0698 $150.0700
2,965+ $0.0675 $200.1375
3,830+ $0.0653 $250.0990
5,130+ $0.0585 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,759 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess