EN
  • EN
  • DE

BD4837G

Part No BD4837G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152668-BD4837G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4837G CAD Model

Description

The BD4837G is a voltage detector IC manufactured by Rohm Semiconductor, categorized as a PMIC (Power Management Integrated Circuit) supervisor. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for ensuring the stable operation of microcontrollers (MCUs) and other sensitive components by preventing erratic behavior or data corruption during voltage fluctuations.

Applications:

  • Microcontroller-based systems: Used to reset the MCU when the supply voltage drops below the operating range, preventing erroneous operation.
  • Industrial control equipment: Protects critical components from damage due to voltage fluctuations in industrial environments.
  • Consumer electronics: Ensures stable operation of devices such as TVs, audio equipment, and home appliances.
  • Automotive systems: Monitors battery voltage and provides a reset signal to the engine control unit (ECU) if the voltage is too low.
  • Power supplies: Used to detect undervoltage conditions and trigger a shutdown or reset to prevent damage to connected devices.

Features:

  • Low Supply Current: Designed for low power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system reset.
  • Small Package: Available in a compact package, saving board space.
  • Built-in Hysteresis: Prevents chattering or false resets due to noisy voltage signals.
  • Open Drain Output: Offers flexibility in connecting to different logic levels.

Benefits:

  • Improved System Reliability: Prevents system malfunctions due to voltage drops.
  • Reduced Design Complexity: Simplifies power management circuit design.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Enhanced System Protection: Protects sensitive components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

The BD4837G operates by continuously monitoring the input voltage. When the voltage drops below the preset detection threshold, the IC asserts a reset signal (typically a low output). The reset signal remains active until the voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the output from oscillating if the input voltage is near the threshold level. The open-drain output allows for flexible connection to various logic levels and can be used with a pull-up resistor to set the desired output voltage. Specific detection voltage is defined in the product name, where 37 indicates 3.7V detection threshold.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess