EN
  • EN
  • DE

BD4946G

Part No BD4946G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152748-BD4946G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4946G CAD Model

Description

The BD4946G is a voltage detector IC manufactured by Rohm Semiconductor. It functions as a voltage supervisor, primarily used to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This action is crucial to prevent malfunctions and data corruption in microcontrollers and other digital circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up and voltage drops, ensuring proper initialization.
  • CPU Voltage Monitoring: Monitors CPU core voltage and initiates a reset if the voltage falls below a critical level, preventing erratic behavior.
  • Power Supply Supervision: Detects undervoltage conditions in power supplies, triggering a reset or alert to prevent damage or malfunction.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the device when the battery voltage reaches a minimum level, extending battery life.
  • Industrial Control Systems: Ensures the stable operation of industrial equipment by monitoring critical voltage levels and initiating protective actions.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage detection thresholds, ensuring reliable and accurate reset operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient systems.
  • Small Package: Available in compact packages, facilitating easy integration into space-constrained applications.
  • Open Drain Output: Provides flexible interfacing with various microcontroller and system architectures.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for harsh environments.

Benefits

  • Prevents System Malfunctions: Protects against system crashes and data corruption caused by undervoltage conditions, ensuring reliable operation.
  • Ensures Stable Operation: Maintains stable operation of microcontrollers and other sensitive components by continuously monitoring voltage levels.
  • Protects Against Battery Damage: Prevents deep discharge of batteries, extending their lifespan and preventing potential damage.
  • Improves System Reliability: Enhances the overall reliability of electronic systems by providing a robust voltage monitoring and reset function.
  • Simplifies Circuit Design: The open-drain output configuration simplifies integration into existing systems.

Additional Details: The BD4946G has a typical detection voltage of 4.6V. The package is typically a small SOT-25 or similar surface-mount package. The output is an N-channel open drain, allowing for easy level shifting. The operating temperature range is generally -40°C to +85°C. The supply voltage range usually operates from 1.0V to 5.5V.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0932 $50.3280
1,310+ $0.0765 $100.2150
2,025+ $0.0741 $150.0525
2,790+ $0.0717 $200.0430
3,610+ $0.0693 $250.1730
4,835+ $0.0621 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,412 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess