EN
  • EN
  • DE

BD7213MUVE2

Part No BD7213MUVE2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964433-BD7213MUVE2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD7213MUVE2 CAD Model

Description

The BD7213MUVE2 is a power management IC (PMIC) from Rohm Semiconductor, designed for a variety of applications requiring efficient power conversion and regulation. This IC integrates multiple power supply functions, offering a compact and reliable solution.

Applications

  • Automotive applications (e.g., infotainment systems, instrument clusters)
  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, routers)
  • Embedded systems
  • Portable devices

Features

  • Multiple DC-DC converters: Includes buck and boost converters to generate different voltage levels.
  • LDO regulators: Provides stable and regulated output voltages for sensitive loads.
  • Integrated protection circuits: Over-voltage, over-current, and thermal shutdown protection are included.
  • Low quiescent current: Minimizes power consumption in standby mode, maximizing battery life in portable applications.
  • Synchronization capability: Allows for synchronization of multiple converters to reduce noise and improve efficiency.
  • Compact package: Small footprint for space-constrained applications.

Benefits

  • Reduced BOM cost: Integration of multiple functions reduces the number of external components.
  • Improved system efficiency: Optimized converter designs and low quiescent current minimize power losses.
  • Enhanced system reliability: Integrated protection circuits prevent damage from electrical faults.
  • Smaller board size: Compact package enables smaller and more compact designs.
  • Simplified design: Integrated functions and synchronization capabilities simplify the design process.

Additional Details

The BD7213MUVE2 operates over a wide input voltage range, making it suitable for various power sources. It also features various monitoring and control functions that allow for precise power management. The IC is available in a thermally enhanced package to ensure efficient heat dissipation, contributing to overall system reliability and performance.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess