EN
  • EN
  • DE

BD8964FVM

Part No BD8964FVM
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Low Noise High Efficiency Step-down Switching Regulator with Built-in Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152903-BD8964FVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BD8964FVM CAD Model

Description

The BD8964FVM is a DC-DC switching regulator manufactured by Rohm Semiconductor. It is designed to efficiently convert voltage levels in various electronic devices. This regulator is particularly well-suited for applications requiring high efficiency and a compact form factor. It incorporates features like synchronous rectification to minimize power loss and improve overall system efficiency.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.
  • Industrial Equipment: Power supplies for industrial control systems.
  • Consumer Electronics: Set-top boxes, LCD TVs, and other home entertainment devices.
  • Automotive Systems: Power management in car infotainment systems.
  • Networking Equipment: Routers, switches, and other network devices.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD).
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatility.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: High efficiency reduces heat generation, improving system reliability.
  • Versatile Power Supply: Adjustable output voltage allows for use in various applications.
  • Robust Protection: Built-in protection circuits protect against damage from overcurrent, overvoltage, and overtemperature conditions.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing BOM cost.

Additional Details:

The BD8964FVM utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage accurately. The switching frequency is optimized to balance efficiency and component size. It typically operates at a high switching frequency, enabling the use of smaller external inductors and capacitors. The regulator supports various operating modes, including continuous conduction mode (CCM) and discontinuous conduction mode (DCM), allowing for flexibility in optimizing efficiency at different load conditions. For detailed technical specifications, including input voltage range, output voltage accuracy, and efficiency curves, refer to the Rohm Semiconductor datasheet. The datasheet also provides guidance on selecting appropriate external components and layout recommendations for achieving optimal performance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7641 $75.0564
8+ $15.3962 $123.1696
12+ $14.9145 $178.9740
17+ $14.4340 $245.3780
21+ $13.9524 $293.0004
28+ $12.5098 $350.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess