EN
  • EN
  • DE

BD9045FV

Part No BD9045FV
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Synchronous DC/DC converter controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152912-BD9045FV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9045FV CAD Model

Description

The BD9045FV is a high-efficiency DC-DC switching controller manufactured by Rohm Semiconductor. This controller is designed to regulate voltage levels in a variety of electronic systems, especially those requiring high efficiency and compact size. As a part of Rohm's extensive power management IC (PMIC) offerings, the BD9045FV is optimized for applications such as automotive systems, industrial equipment, and portable devices.

Applications:

  • Automotive Infotainment Systems: Powering the head unit, display, and audio components.
  • Automotive Instrument Clusters: Regulating voltage for the display, microcontrollers, and sensors.
  • Industrial Control Systems: Powering programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other control circuitry.
  • Networking Equipment: Voltage regulation for routers, switches, and other network infrastructure devices.
  • Portable Power Tools: Step-down conversion for motor control and other functions.

Features:

  • High Efficiency: Provides high efficiency conversion, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, making it suitable for various power sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet the specific needs of the application.
  • Overcurrent Protection: Protects the controller and downstream components from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the controller if the temperature exceeds a safe limit, preventing thermal damage.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage droop and improving system stability.

Benefits:

  • Energy Savings: High efficiency conversion reduces power consumption and lowers operating costs.
  • Increased Reliability: Built-in protection features safeguard against overcurrent and thermal damage, ensuring reliable operation.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Stable Operation: Soft-start function and stable control loop ensure reliable and predictable operation.

Additional Details:

The BD9045FV requires external components, such as inductors, capacitors, and resistors, to operate. The specific values of these components depend on the application requirements. The controller uses a pulse-width modulation (PWM) technique to regulate the output voltage. Refer to the datasheet for detailed specifications, application guidelines, and component selection recommendations.

Proper thermal management is essential to ensure reliable operation. Pay attention to the controller's power dissipation and provide adequate cooling, such as a heat sink or thermal vias. Ensure that the controller operates within its specified temperature range.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9986 $59.9790
36+ $3.2802 $118.0872
55+ $3.1786 $174.8230
76+ $3.0758 $233.7608
98+ $2.9730 $291.3540
130+ $2.6657 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess