EN
  • EN
  • DE

BD9322EFJ-GE2

Part No BD9322EFJ-GE2
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1036+
Reference case SO-8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 713771-BD9322EFJ-GE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9322EFJ-GE2 CAD Model

Description

The BD9322EFJ-GE2 is a system power management IC (PMIC) from Rohm Semiconductor. Designed for use in various electronic devices, it provides multiple voltage rails and control features necessary for efficient and reliable power delivery.

Applications:

  • LCD TVs: Powers various components within LCD televisions, including the display panel, audio amplifiers, and processor.
  • Blu-ray Players: Manages power distribution and regulation in Blu-ray disc players.
  • Set-Top Boxes: Provides the necessary voltage rails for set-top boxes and media streaming devices.

Features:

  • Multiple Output Voltages: Supplies several regulated output voltages to power different sections of the device.
  • Boost Converter: Includes a boost converter to generate higher voltages from a lower input voltage.
  • Buck Converters: Features buck converters for efficient step-down voltage regulation.
  • LDO Regulators: Contains low-dropout (LDO) regulators for clean and stable voltage rails.
  • Overvoltage Protection (OVP): Protects connected circuits from excessive voltage spikes.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from short circuits.
  • Thermal Shutdown (TSD): Disables the IC in case of overheating to prevent thermal damage.

Benefits:

  • Integrated Power Management: Streamlines system design by consolidating multiple power regulation functions into a single chip.
  • Efficient Power Conversion: Minimizes power loss with optimized buck, boost, and LDO converters.
  • Comprehensive Protection: Safeguards connected components from overvoltage, overcurrent, and thermal events.
  • Reduced Component Count: Lowers the number of external components needed for power supply design.
  • Stable Voltage Output: Provides consistent and reliable voltage rails for sensitive components.

Additional Details:

The BD9322EFJ-GE2 datasheet details specific output voltage configurations, recommended external components, and thermal management guidelines. Careful attention to PCB layout is crucial for minimizing noise and ensuring stable operation. External components, such as inductors and capacitors, need to be selected based on the application's requirements to optimize efficiency and stability. The IC may also incorporate features for dynamic voltage scaling or other advanced power management functions.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1672 $58.3408
34+ $3.4200 $116.2800
53+ $3.3125 $175.5625
73+ $3.2063 $234.0599
94+ $3.0989 $291.2966
125+ $2.7789 $347.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess