EN
  • EN
  • DE

BD9883F

Part No BD9883F
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0433+
Reference case SOP-20
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 717925-BD9883F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9883F CAD Model

Description

The BD9883F is a specialized power management IC (PMIC) manufactured by Rohm Semiconductor, primarily intended for use in LCD panel power supplies. This IC integrates several essential functions to efficiently power LCD panels, optimizing display performance while reducing overall system design complexity.

Applications:

  • LCD TV Power Supplies: Specifically designed for providing the necessary power rails in LCD televisions.
  • LCD Monitor Power Supplies: Used in LCD monitors to generate stable and efficient power for the display panel.
  • Automotive Display Systems: Implemented in automotive infotainment systems, navigation displays, and instrument clusters.
  • Industrial Displays: Suitable for industrial control panels, medical displays, and other specialized display systems.

Features:

  • Integrated Boost Converter: Features a built-in boost converter to generate the high voltage required by LCD panels.
  • Multiple Output Voltages: Generates multiple regulated output voltages to power various sections of the LCD panel.
  • LED Backlight Driver: Includes an integrated LED backlight driver with PWM dimming control for adjusting brightness.
  • Overvoltage Protection (OVP): Provides overvoltage protection to prevent damage to the LCD panel due to voltage spikes.
  • Undervoltage Lockout (UVLO): Incorporates undervoltage lockout to ensure stable operation during low voltage conditions.
  • Thermal Shutdown Protection (TSD): Equipped with thermal shutdown protection to prevent overheating and potential damage to the IC.
  • Short Circuit Protection: Offers short circuit protection to safeguard the IC and the connected components from damage.

Benefits:

  • Efficient Power Management: Provides highly efficient power management for LCD panels, reducing overall power consumption.
  • Simplified System Design: Simplifies the design process of LCD panel power supplies by integrating multiple functions into a single IC.
  • Enhanced Display Performance: Improves display performance by ensuring stable and accurate power delivery.
  • Robust System Protection: Offers robust protection against common power-related issues, enhancing system reliability.
  • Compact and Cost-Effective Solution: Provides a compact and cost-effective solution for powering LCD panels, saving both space and cost.

Additional Details:

The BD9883F is designed to meet the demanding requirements of modern LCD panel power supply applications. It integrates essential functions and protection features, making it a reliable and efficient choice for powering LCD panels in a variety of applications. The device’s comprehensive feature set and compact design contribute to its overall performance and suitability for various display systems.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess