EN
  • EN
  • DE

BM81203AMUV-E2

Part No BM81203AMUV-E2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819519-BM81203AMUV-E2
Ultra Librarian 3D Model Ultra Librarian BM81203AMUV-E2 CAD Model

Description

The BM81203AMUV-E2 is a highly integrated power management IC (PMIC) from Rohm Semiconductor, designed to efficiently manage power distribution and regulation in various portable and wearable devices. It combines multiple functionalities into a single chip, including voltage regulators, battery charging circuits, and system monitoring features.

Applications:

  • Wearable devices: Used in smartwatches, fitness trackers, and other wearable electronics to manage power consumption and extend battery life.
  • Portable medical devices: Integrated into portable medical equipment, such as glucose meters and heart rate monitors, to provide stable power for accurate measurements.
  • IoT devices: Employed in various Internet of Things (IoT) devices to optimize power usage and ensure reliable operation.
  • Bluetooth headsets: Used in wireless headsets for efficient power management, maximizing battery life for extended use.

Features:

  • Multiple voltage regulators: Includes several LDO (Low Dropout) regulators and DC-DC converters to provide stable power to different components.
  • Integrated battery charger: Features a built-in lithium-ion (Li-ion) battery charger with various charging modes and safety features.
  • System monitoring: Incorporates voltage and current monitoring capabilities to ensure system stability and prevent damage.
  • Low quiescent current: Designed for low power consumption to maximize battery life in portable devices.
  • Compact package: Available in a small form factor package suitable for space-constrained applications.

Benefits:

  • Extended battery life: Optimizes power consumption to prolong battery life in portable devices.
  • Reduced system size: Integrates multiple power management functions into a single chip, reducing the overall system size.
  • Simplified design: Simplifies power management design by providing a complete solution in one package.
  • Improved reliability: Offers built-in protection features to prevent damage from overvoltage, overcurrent, and overheating.
  • Cost-effective solution: Provides a cost-effective power management solution for various applications.

Additional Details:

The BM81203AMUV-E2 operates over a wide input voltage range and supports various battery charging profiles. It includes features such as thermal shutdown, overvoltage protection, and short-circuit protection. The specific LDO and DC-DC converter configurations, as well as the battery charging current, are specified in the product datasheet.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,267 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess