The BR24C64 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) IC manufactured by Rohm Semiconductor. It is a 64Kbit memory organized as 8192 words x 8 bits. This EEPROM is designed for applications requiring non-volatile storage of configuration data, calibration parameters, and other small amounts of data that need to be retained even when power is removed.
Applications
- Consumer Electronics: Used for storing settings and configurations in TVs, set-top boxes, and DVD players.
- Industrial Equipment: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing calibration data and system parameters.
- Automotive Systems: Integrated into car radios, engine control units (ECUs), and anti-lock braking systems (ABS) for storing configuration settings and diagnostic information.
- Medical Devices: Utilized in patient monitoring systems, diagnostic equipment, and drug delivery devices for storing calibration data and patient information.
- Security Systems: Used in alarm systems, access control systems, and surveillance cameras for storing security codes and configuration parameters.
Features
- 64Kbit (8KB) Memory Capacity: Provides ample storage for configuration data and other small data sets.
- I2C Interface: Uses a simple and widely supported I2C serial interface for easy communication with microcontrollers and other devices.
- Low Voltage Operation: Operates from a low voltage supply, typically 1.8V to 5.5V, making it suitable for battery-powered applications.
- Low Power Consumption: Minimizes power consumption during read and write operations, extending battery life in portable devices.
- Write Protection: Includes a write protection feature to prevent accidental data corruption.
- High Endurance: Offers high endurance, typically 1 million write cycles per byte, ensuring reliable data storage over the lifespan of the device.
- Data Retention: Guarantees long-term data retention, typically 100 years, ensuring data is preserved even after extended periods without power.
Benefits
- Non-Volatile Storage: Retains data even when power is removed, eliminating the need for external backup batteries.
- Easy Integration: Simple I2C interface simplifies integration with microcontrollers and other digital systems.
- Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Reliable Data Storage: High endurance and long-term data retention ensure reliable data storage over the lifespan of the device.
- Compact Size: Available in small surface-mount packages, enabling space-saving designs.
Additional Details
The BR24C64 is typically available in industry-standard packages such as SOIC, TSSOP, and DIP. It supports standard I2C clock frequencies, typically up to 400kHz. Rohm Semiconductor provides comprehensive datasheets, application notes, and software libraries to assist designers in integrating the BR24C64 into their systems. The device's robust design, low power consumption, and reliable performance make it a versatile solution for a wide range of non-volatile memory applications.