EN
  • EN
  • DE

PIC18F47K42-E/P

Part No PIC18F47K42-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368861-PIC18F47K42-E/P
Ultra Librarian 3D Model Ultra Librarian PIC18F47K42-E/P CAD Model

Description

Microchip Technology's PIC18F47K42-E/P Microcontroller

The PIC18F47K42-E/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and exceptional reliability. This MCU is an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device is built around an enhanced mid-range 8-bit CPU with a 16-level hardware stack and a 75 ns instruction cycle time at 64 MHz. It is compatible with the Microchip's extensive range of software and hardware tools.
  • Memory: It boasts 128 KB of flash program memory, 8 KB of data EEPROM, and 8,192 bytes of SRAM, providing ample space for complex applications and data storage.
  • I/O and Peripherals: The PIC18F47K42-E/P comes with 36 I/O pins and a wealth of integrated peripherals, including 5x 10-bit PWMs, 4x serial communication modules (EUSART/SPI/I²C), 3x Capture/Compare/PWM (CCP) modules, a Complementary Waveform Generator (CWG), and a Numerically Controlled Oscillator (NCO).
  • Analog Features: The device is equipped with a 12-bit, 24-channel Analog-to-Digital Converter (ADC) with computation, two comparators with a Voltage Reference module, and a 5-bit Digital-to-Analog Converter (DAC).
  • Power Management: It features several power modes, including Idle and Doze, to optimize power consumption for battery-powered and energy-conscious applications.
  • Communication: Enhanced serial communication with a support for synchronous and asynchronous protocols ensures seamless integration with other digital systems.
  • Packaging: The MCU is available in a PDIP (Plastic Dual In-line Package), which is ideal for prototyping and small production runs due to its through-hole mounting design.

Applications:

The flexibility and rich feature set of the PIC18F47K42-E/P make it suitable for a variety of applications, including:

  • Automotive systems
  • Home automation and smart devices
  • Industrial automation and process control
  • Consumer electronics
  • Medical devices
  • Custom embedded systems

With its robust set of features and Microchip's commitment to quality, the PIC18F47K42-E/P MCU stands as a top choice for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3585 $56.1510
14+ $7.6788 $107.5032
21+ $7.4388 $156.2148
28+ $7.1989 $201.5692
36+ $6.9589 $250.5204
49+ $6.2390 $305.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess