EN
  • EN
  • DE

BR24L02F

Part No BR24L02F
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 752404-BR24L02F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR24L02F CAD Model

Description

The BR24L02F is a 2Kbit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It is a serial EEPROM that utilizes the I²C interface for communication, making it easy to integrate into various microcontroller-based systems. Designed for non-volatile storage of small amounts of data, it retains information even when power is removed. This memory device is commonly used for storing configuration settings, user preferences, and other critical data in electronic devices.

Applications

  • Consumer Electronics: Used in televisions, DVD players, and set-top boxes to store user settings, channel information, and firmware updates.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment to store configuration parameters, calibration data, and system logs.
  • Automotive Electronics: Utilized in automotive control units (ECUs) to store vehicle configuration data, diagnostic information, and security codes.
  • Medical Devices: Integrated into medical equipment to store calibration data, patient settings, and diagnostic logs.
  • Smart Home Devices: Found in smart appliances, thermostats, and security systems to store user preferences, network settings, and sensor data.

Features

  • 2Kbit (256 x 8) Memory Capacity: Provides 2048 bits of non-volatile storage, organized as 256 bytes.
  • I²C Interface: Uses a simple two-wire I²C serial interface for communication with microcontrollers.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.7V to 5.5V.
  • Write Protection: Includes a write protection feature to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: Simple I²C interface simplifies the integration process with microcontrollers and other devices.
  • Versatile Application: Suitable for a wide range of applications requiring non-volatile data storage.
  • Data Protection: Write protection feature prevents accidental data overwrites.
  • Low Power Operation: Conserves power in battery-powered devices, extending battery life.

Additional Details

The BR24L02F supports standard I²C bus speeds up to 400 kHz. It offers page write mode, allowing multiple bytes to be written in a single operation. The F suffix typically indicates the package type or specific characteristics of the device. This EEPROM is available in various packages, such as SOIC, TSSOP, and DIP, to suit different PCB assembly requirements. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application notes for optimal performance.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess