EN
  • EN
  • DE

RTL8204B-GR

Part No RTL8204B-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302569-RTL8204B-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8204B-GR CAD Model

Description

The Realtek RTL8204B-GR is a highly integrated 10/100M Fast Ethernet PHYceiver. It's designed to be a cost-effective solution for implementing Ethernet connectivity in a variety of applications. This single-chip transceiver integrates all the physical layer functions needed for transmitting and receiving data over standard Ethernet cables.

Applications:

  • Network Interface Cards (NICs): Enables Ethernet connectivity for desktop and laptop computers.
  • Embedded Systems: Provides network capabilities for embedded devices such as industrial controllers and IoT devices.
  • Printers: Facilitates network printing functionalities.
  • Set-Top Boxes: Enables network connectivity for interactive TV and media streaming.
  • Gaming Consoles: Supports online gaming and network features.

Features:

  • 10/100Mbps Compatibility: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • MII/RMII Interface: Provides a standard Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to a MAC controller.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Filters: Includes built-in filters to reduce external component count and simplify board design.
  • Wake-on-LAN (WOL) Support: Allows the device to be woken up from a low-power state via a network signal.
  • LED Indicators: Supports LED outputs for link status and activity indication.

Benefits:

  • Cost-Effective Solution: Provides a low-cost solution for implementing Ethernet connectivity.
  • Simplified Design: Reduces the number of external components required, simplifying board design.
  • Improved Reliability: Integrated design enhances reliability and reduces potential failure points.
  • Energy Efficiency: Low power consumption minimizes energy costs and extends battery life in portable devices.
  • Easy Integration: Standard MII/RMII interface simplifies integration with various MAC controllers.

The RTL8204B-GR's compact size and low power consumption make it suitable for a wide range of applications where space and energy efficiency are critical. Its auto-negotiation capability ensures seamless connectivity with different network devices, while the integrated filters and WOL support further enhance its functionality and ease of use. It operates at 3.3V and is available in a QFN package. The GR suffix may refer to a specific packaging or testing grade.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $14.0766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6884 $58.5140
205+ $0.5648 $115.7840
320+ $0.5475 $175.2000
440+ $0.5290 $232.7600
565+ $0.5117 $289.1105
760+ $0.4585 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess