EN
  • EN
  • DE
  • IT

BR24T04F-WGE2

Part No BR24T04F-WGE2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111259-BR24T04F-WGE2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BR24T04F-WGE2 CAD Model

Description

The BR24T04F-WGE2 is a 4Kbit (512 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. This memory device is designed for storing small amounts of non-volatile data in a wide range of electronic applications. The data is retained even when power is removed, making it suitable for configuration settings, calibration data, and serial numbers.

Applications

  • Consumer Electronics: Used for storing configuration data in TVs, DVD players, and set-top boxes.
  • Industrial Equipment: Implemented in industrial sensors and control systems for storing calibration parameters and device settings.
  • Automotive Systems: Used in automotive electronics for storing vehicle identification numbers (VIN) and other essential data.
  • Medical Devices: Employed in medical equipment for storing calibration data and device-specific information.
  • Home Appliances: Integrated into appliances such as washing machines and refrigerators for storing user preferences and settings.

Features

  • 4Kbit (512 x 8) EEPROM: Provides 4 kilobits of non-volatile memory, organized as 512 bytes of 8 bits each.
  • I2C Interface: Communicates with a host microcontroller via the standard I2C serial communication protocol.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 1.7V to 5.5V, making it suitable for various applications.
  • Low Power Consumption: Designed for low power operation, minimizing current draw in battery-powered devices.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Endurance: Offers high endurance, typically specified as 1 million write cycles per byte.
  • Data Retention: Guarantees long-term data retention, typically 100 years.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital devices.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications, extending battery life.
  • High Reliability: Offers high endurance and data retention, ensuring reliable data storage over a long period.
  • Compact Size: Available in small surface-mount packages, saving valuable board space.

Additional Details

The BR24T04F-WGE2 communicates via the I2C bus, requiring proper pull-up resistors on the SDA and SCL lines. The device address is configurable, allowing multiple EEPROMs to be connected to the same I2C bus. The datasheet provides detailed information on timing characteristics, write cycle times, and temperature ratings. Ensure proper decoupling capacitors are placed close to the VCC pin for stable operation. Refer to the official Rohm Semiconductor documentation for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess