EN
  • EN
  • DE

BR24T16FVT-WGE2

Part No BR24T16FVT-WGE2
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High Reliability Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1151+
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 713813-BR24T16FVT-WGE2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BR24T16FVT-WGE2 CAD Model

Description

The BR24T16FVT-WGE2 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Rohm Semiconductor. It's designed for non-volatile data storage in a variety of applications. Being a serial EEPROM, it communicates with a host microcontroller using a serial interface, such as I2C. The '16' in the part number suggests it is a 16Kbit (2048 x 8) memory device. This memory size makes it suitable for storing configuration settings, user preferences, or other relatively small amounts of persistent data.

Applications:

  • Storing configuration data in consumer electronics devices
  • Storing user preferences in appliances
  • Data logging in embedded systems
  • Storing calibration data in sensors and measurement equipment
  • Security information storage in access control systems

Features:

  • Memory Size: 16Kbit (2048 x 8 bits)
  • Interface: I2C Serial Interface
  • Operating Voltage: Typically operates from 1.6V to 5.5V
  • Low Current Consumption: Designed for energy-efficient operation
  • Data Retention: Offers long-term data retention (typically 100 years)
  • Write Endurance: High write cycle endurance (typically 1,000,000 cycles)
  • Package: Small surface mount package (VMT package due to FVT in part number)
  • RoHS Compliant: Compliant with RoHS environmental standards

Benefits:

  • Non-Volatile Storage: Preserves data even when power is off.
  • Small Size: Compact package allows for use in space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Standard I2C interface simplifies connection to microcontrollers.
  • High Reliability: Guarantees data integrity and long service life.

Additional Details:

The I2C interface allows for addressing multiple devices on the same bus. The specific part number suffix 'WGE2' likely indicates particular packaging options, temperature grades, and compliance standards. The VMT package suggests a small form factor for surface mount assembly. The device supports page write mode, which allows for writing multiple bytes simultaneously, improving write performance. Datasheets provide detailed information about timing characteristics (read and write cycle times), power consumption at different operating voltages, and package dimensions. The operating temperature range is likely -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess