EN
  • EN
  • DE

DTA114TK

Part No DTA114TK
Manufacturer Rohm Semiconductor
Catalog END - OF - LIFE
Description DTA/DTC SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1170055-DTA114TK
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA114TK CAD Model

Description

The DTA114TK is a PNP pre-biased transistor manufactured by Rohm Semiconductor. It's designed to simplify circuit design by integrating a bias resistor network within the transistor package. This integration reduces the number of external components needed, saving board space and cost.

Applications

  • Inverter circuits
  • Driver circuits
  • Digital switching applications
  • General-purpose amplification

Features

  • Built-in bias resistors (R1 = 10kΩ)
  • PNP transistor
  • Small SOT-346 package
  • Reduces component count

Benefits

  • Simplified circuit design: The integrated bias resistors eliminate the need for external resistors, making the circuit design process easier and faster.
  • Reduced board space: Integrating the resistors into the transistor package reduces the overall component count, leading to a smaller PCB footprint.
  • Lower cost: By eliminating the need for external resistors, the overall cost of the circuit is reduced.
  • Improved circuit performance: The built-in resistors are matched to the transistor characteristics, ensuring optimal performance and stability.
  • Easy to use: The DTA114TK is a drop-in replacement for discrete transistors and resistors, making it easy to integrate into existing designs.

The DTA114TK's built-in resistor network consists of a single resistor (R1 = 10kΩ) connected between the base and the supply voltage. This resistor biases the transistor in the active region, allowing it to be used as a switch or amplifier. The transistor is housed in a small SOT-346 package, making it suitable for high-density applications.

Specifically, the resistor value ensures that a defined base current flows when a certain voltage is applied. This pre-biasing allows it to be directly driven from a digital signal, simplifying interfacing with microcontrollers or other digital logic.

This component is commonly used in applications where space and component count are critical, such as portable devices, consumer electronics, and automotive systems. Its ease of use and reliable performance make it a popular choice for a wide range of applications. The SOT-346 package is ideal for automated assembly processes.

Note: This part is listed as END-OF-LIFE. Consider checking for replacement parts.

You May Also Be Interested in

Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess