The DTA144EU is a resistor-equipped PNP transistor manufactured by Rohm Semiconductor. This device incorporates bias resistors internally, which greatly simplifies circuit design and reduces the number of external components required. It's particularly useful in applications where space and component count are critical considerations.
Applications
- Switching circuits
- Inverter circuits
- Interface circuits
- Driving loads with logic signals
- General purpose amplification
Features
- Built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ)
- PNP Transistor
- Reduces external component count
- Simplifies circuit design
- Small SOT-323 package
Benefits
- Simplified and faster circuit design and prototyping.
- Reduced bill of materials (BOM) cost.
- Smaller PCB footprint due to fewer external components.
- Improved reliability compared to circuits with discrete resistors.
Additional Details
The DTA144EU has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -100mA. The power dissipation is 200mW. The internal resistors significantly reduce the complexity of the external circuitry needed for biasing the transistor. The SOT-323 package is well-suited for surface mount technology, making it easy to integrate into automated assembly lines. The DTA144EU is a suitable replacement for discrete transistor and resistor combinations, offering a more integrated and space-saving solution.