EN
  • EN
  • DE

DTC024EUB

Part No DTC024EUB
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA/50V Digital transistors(with built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170196-DTC024EUB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC024EUB CAD Model

Description

The DTC024EUB is an NPN pre-biased transistor produced by Rohm Semiconductor. It incorporates bias resistors within its package, simplifying circuit design by eliminating the need for external components to set the bias point. This integration reduces component count, saves board space, and lowers assembly costs, making it ideal for various digital and switching applications.

Applications

  • Digital Logic Circuits: Suitable for use in inverters, level shifters, and logic gates.
  • Switching Applications: Functions as a switch to control the flow of current in electronic circuits.
  • LED Drivers: Can be used to drive LEDs in various display and indication applications.
  • Relay Drivers: Can drive small relays for switching higher voltage or current circuits.
  • General Purpose Amplification: Used in basic amplification circuits where a pre-biased transistor is advantageous.

Features

  • Integrated Bias Resistors: Contains internal resistors to simplify circuit design and minimize external component count.
  • Small Surface Mount Package: Available in a compact package, such as SOT-323, saving valuable board space.
  • Low Saturation Voltage: Offers low saturation voltage, ensuring efficient switching performance.
  • High Current Gain (hFE): Provides a substantial current gain, enhancing signal amplification capabilities.
  • RoHS Compliance: Lead-free and compliant with RoHS environmental standards.

Benefits

  • Simplified Design: Internal bias resistors simplify circuit design, reducing design time and complexity.
  • Reduced Component Count: Minimizes the number of components needed, lowering assembly costs and improving reliability.
  • Space Saving: Compact surface mount package saves significant board space, enabling smaller and denser designs.
  • Enhanced Switching Performance: Low saturation voltage enhances switching efficiency.
  • Improved Reliability: Fewer external components lead to a more reliable and robust circuit.

Additional Details

The DTC024EUB's internal resistors (R1 and R2) have specific values detailed in the datasheet, influencing the input characteristics and biasing conditions. This transistor operates within defined collector current and voltage limits, and exceeding these can cause damage. The datasheet provides comprehensive information on absolute maximum ratings, electrical characteristics, and thermal considerations for safe and reliable operation. The device is typically available in a SOT-323 package, optimized for automated surface mount assembly processes.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess