EN
  • EN
  • DE

US5U30

Part No US5U30
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Small switching (-20V, -1.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1278267-US5U30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US5U30 CAD Model

Description

The US5U30 is a Schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. It is commonly used in switching power supplies, freewheeling circuits, and other high-frequency applications.

Applications

  • Switching power supplies: Used as a rectifier in power supplies to improve efficiency.
  • Freewheeling diodes: Protects inductive loads by providing a path for current when the switch is turned off.
  • Reverse polarity protection: Prevents damage to circuits from incorrect polarity connections.
  • High-frequency rectification: Efficiently rectifies high-frequency signals.
  • DC-DC converters: Improves the efficiency of DC-DC conversion.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Allows for high-frequency operation.
  • High surge current capability: Withstands high current surges without damage.
  • Small package size: Suitable for compact circuit designs.
  • High reliability: Ensures stable and reliable operation.
  • Lead-free construction: Compliant with environmental regulations.

Benefits

  • Increased efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Improved performance: Fast switching speed allows for better performance in high-frequency applications.
  • Enhanced reliability: High surge current capability and robust design ensure reliable operation.
  • Compact design: Small package size allows for smaller and more compact circuit designs.
  • Protection against surges: Withstands high current surges, protecting the circuit from damage.
  • Compliance with environmental standards: Lead-free construction ensures compliance with environmental regulations, such as RoHS.

Additional Details

The US5U30 typically comes in a surface-mount package, such as SMB or SMC, which allows for efficient heat dissipation. The maximum forward current and reverse voltage ratings must be strictly adhered to in order to prevent damage to the diode. The device is designed for use in a wide range of operating temperatures. The low forward voltage drop is particularly beneficial in low-voltage applications, where even a small voltage drop can significantly impact efficiency. The Schottky barrier construction provides a lower forward voltage drop compared to standard silicon diodes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3449 $60.2082
43+ $2.7443 $118.0049
66+ $2.6588 $175.4808
90+ $2.5733 $231.5970
117+ $2.4879 $291.0843
156+ $2.2303 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess