EN
  • EN
  • DE

DTC043EUB

Part No DTC043EUB
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA/50V Digital transistors(with built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170198-DTC043EUB
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC043EUB CAD Model

Description

The DTC043EUB is an NPN pre-biased transistor manufactured by Rohm Semiconductor. It features integrated bias resistors, simplifying circuit design by eliminating the need for external biasing components. This integration leads to reduced component count, decreased board space utilization, and lower assembly costs. It is suitable for various digital and switching applications where a pre-biased transistor offers design and performance advantages.

Applications

  • Digital Logic Circuits: Used in inverters, level shifters, and logic gates.
  • Switching Applications: Functions as a switch to control current flow in electronic circuits.
  • LED Drivers: Used to drive LEDs for indication and display purposes.
  • Relay Drivers: Drives small relays for switching higher voltage or current circuits.
  • General Purpose Amplification: Can be used in basic amplification circuits requiring a pre-biased transistor.

Features

  • Built-in Bias Resistors: Contains internal resistors to simplify circuit design and reduce the number of external components.
  • Small Surface Mount Package: Available in a compact package, such as SOT-323, which saves board space.
  • Low Input Voltage: Requires a low input voltage for activation, making it suitable for low-power applications.
  • High Current Gain (hFE): Provides a substantial current gain for effective signal amplification.
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.

Benefits

  • Simplified Circuit Design: Integration of bias resistors simplifies circuit design and reduces design time.
  • Reduced Component Count: Fewer components mean lower assembly costs and improved reliability.
  • Space Saving: Compact surface mount package saves significant board space, enabling smaller and more compact designs.
  • Enhanced Performance: Pre-biasing optimizes performance and stability in digital switching applications.
  • Improved Reliability: Fewer external components contribute to a more reliable and robust circuit.

Additional Details

The DTC043EUB features specific values for its internal resistors (R1 and R2), detailed in the datasheet, that influence its input characteristics and biasing. This transistor operates within specified collector current and voltage limits. Exceeding these limits can damage the device. The datasheet provides comprehensive information on absolute maximum ratings, electrical characteristics, and thermal considerations for safe and reliable operation. The device is typically housed in a SOT-323 package, optimized for automated surface mount assembly processes.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess