The DTC114WK is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. This device integrates a transistor with built-in resistors, simplifying circuit design and reducing component count. It is designed for general-purpose switching applications.
Applications
- General-Purpose Switching
- Inverter Circuits
- Interface Circuits
- Driver Circuits
- Digital Logic Circuits
Features
- Built-in Bias Resistors: Simplifies circuit design and reduces component count.
- NPN Transistor: Common transistor type for various applications.
- Low Input Current: Requires minimal current to activate the transistor.
- Small Package Size: Space-saving design for high-density applications.
- RoHS Compliant: Meets environmental regulations.
Benefits
- Simplified Circuit Design: Reduces the number of external components required.
- Reduced Board Space: Compact size allows for higher component density.
- Improved Reliability: Integrated design enhances reliability.
- Lower System Cost: Reduced component count lowers overall system cost.
- Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.
Additional Details
The DTC114WK consists of an NPN transistor with two built-in resistors. One resistor is connected between the base and the supply voltage, and the other is connected between the base and ground. These resistors provide a fixed bias voltage, eliminating the need for external biasing components. The transistor is typically housed in a small surface mount package. The manufacturer's datasheet provides detailed information on the transistor's electrical characteristics, switching speeds, and thermal performance. It is important to consult the datasheet to ensure proper application and handling of the transistor. This type of transistor is frequently utilized in digital circuits for switching and signal amplification.