EN
  • EN
  • DE

NAND128W3A0BN6F

Part No NAND128W3A0BN6F
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 16 MB
Memory Type NAND
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Compliant
Voltage Rating (DC) 3 V
Win Source Part Number 996463-NAND128W3A0BN6F
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND128W3A0BN6F CAD Model

Description

STMicroelectronics NAND128W3A0BN6F NAND Flash Memory

The NAND128W3A0BN6F is a top-tier NAND Flash memory product from STMicroelectronics, designed to provide reliable data storage solutions for a wide array of electronic applications. This device is part of STMicroelectronics' NAND Flash memory line, which is known for its high density, non-volatile storage capacity, making it an ideal choice for applications where data integrity and retention are of utmost importance.

The NAND128W3A0BN6F offers a storage capacity of 128 megabits, which is sufficient for applications such as digital cameras, MP3 players, and other portable devices where space is at a premium. It utilizes a multi-level cell (MLC) technology, which allows for more bits to be stored in each cell, providing a higher density at a lower cost per bit compared to single-level cell (SLC) NAND Flash memories.

This memory module operates on a supply voltage range of 2.7V to 3.6V, making it compatible with a wide range of electronic devices. The NAND128W3A0BN6F features an asynchronous I/O interface for easy integration into various systems without the need for complex bus protocols or high-speed clock signals. This simplicity ensures that the device can be used in a broad spectrum of product designs with minimal integration effort.

For enhanced data management, the NAND128W3A0BN6F is equipped with features such as block erase and page program operations. Additionally, it comes with error correction code (ECC) capabilities to ensure data integrity during read and write operations. The device also supports bad block management, which is crucial for maintaining the longevity and reliability of the memory over its lifetime.

In terms of packaging, the NAND128W3A0BN6F is offered in a TSOP48 package, which is a widely accepted standard that ensures compatibility with existing PCB layouts and simplifies the design process for engineers.

Overall, the NAND128W3A0BN6F from STMicroelectronics represents a robust and versatile NAND Flash memory solution that combines performance, reliability, and cost-effectiveness, making it an excellent choice for designers and manufacturers looking to enhance their products with high-quality data storage options.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess