The DTC123JEB is a digital transistor, commonly known as a Bias Resistor Transistor (BRT), manufactured by Rohm Semiconductor. This NPN transistor features integrated bias resistors, simplifying circuit design by reducing the need for external components. It is designed for a range of applications where efficient switching and amplification are needed.
Applications
- Digital Circuit Control
- Inverter Circuits
- Load Switches
- Interface Circuits
- Control Systems
Features
- Built-in bias resistors (R1 = 2.2 kΩ, R2 = Open)
- NPN Transistor Type
- Small SOT-346 Package
- Reduces component count
Benefits
- Simplified Circuit Design: The integrated bias resistors eliminate the requirement for external resistors, making circuit design easier.
- Space Saving: The compact SOT-346 package enables dense board layouts.
- Cost Effective: It reduces overall system cost by integrating multiple components into a single device.
- Enhanced Reliability: Integrated components provide consistent and reliable performance.
- Streamlined Assembly: Fewer components to assemble translate to reduced manufacturing time and expenses.
Additional Details
The DTC123JEB has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. The power dissipation is typically 200mW. The input resistor (R1) is 2.2 kΩ, and R2 is open. The operating temperature range is from -55°C to +150°C. It is housed in a SOT-346 package for surface mount technology, facilitating automated assembly. The device is RoHS compliant.