EN
  • EN
  • DE

DTC143EK T146

Part No DTC143EK T146
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 752997-DTC143EK T146
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTC143EK T146 CAD Model

Description

The DTC143EK T146 is a digital transistor (BJT) manufactured by Rohm Semiconductor, designed to streamline circuit design by integrating bias resistors. As an NPN transistor, it excels in low-power switching and amplification applications, particularly where minimizing component count and board space are crucial. Its integrated resistor network eliminates the need for external biasing resistors, simplifying the overall design process and enhancing reliability.

Applications

  • Logic Inverters: Converting digital signals from high to low or vice versa.
  • Switching Circuits: Used in various switching applications for controlling small loads.
  • Interface Circuits: Connecting different voltage level circuits.
  • Portable Devices: Ideal for battery-powered devices where space and power efficiency are paramount.
  • General Purpose Amplification: Amplifying weak signals in various electronic circuits.

Features

  • Integrated Bias Resistors: Reduces external component count and simplifies circuit design.
  • Small Package: Enables high-density mounting and compact design.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Input Resistance: Reduces loading on preceding circuits.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Reduced Bill of Materials (BOM): Lower component count translates to cost savings.
  • Simplified Design: Eliminates the need for complex biasing resistor calculations.
  • Improved Reliability: Fewer external components contribute to a more robust and reliable circuit.
  • Space Saving: The small package allows for integration into compact designs.
  • Enhanced Switching Performance: Provides efficient and reliable switching functionality.

Additional Details

The DTC143EK T146 features a built-in resistor of 4.7kΩ between the base and the supply voltage and a 4.7kΩ resistor between the base and ground. These integrated resistors set the bias point for the transistor, eliminating the need for external components and reducing the complexity of the circuit design. Key parameters to consider are the collector current (Ic), collector-emitter voltage (Vce), and power dissipation, which are specified in the Rohm Semiconductor datasheet. This transistor is particularly well-suited for applications involving digital logic, where a logic-level input signal is used to control a load. By integrating the biasing resistors, the DTC143EK T146 simplifies the design process and reduces the overall component count, making it an excellent choice for space-constrained applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8397 $58.7790
170+ $0.6895 $117.2150
260+ $0.6676 $173.5760
360+ $0.6456 $232.4160
465+ $0.6249 $290.5785
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess