EN
  • EN
  • DE

EM6K1

Part No EM6K1
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Small switching (30V, 0.1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1171854-EM6K1
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EM6K1 CAD Model

Description

The EM6K1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It's designed for low-voltage, low-on-resistance switching applications, making it suitable for various portable and battery-powered devices. This MOSFET excels in load switching, power management, and signal amplification circuits.

Applications

  • Load Switching: Controlling power to different sections of a circuit.
  • Power Management: Regulating voltage and current in portable devices.
  • DC-DC Converters: Converting one DC voltage level to another.
  • Battery Protection Circuits: Protecting batteries from overcharge and overdischarge.
  • Portable Devices: Used in smartphones, tablets, and other battery-powered electronics.

Features

  • P-Channel MOSFET: Conduction begins when the gate voltage is more negative than the source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching.
  • Low Gate Charge (Qg): Enables faster switching speeds.
  • Small Surface Mount Package: Saves valuable PCB space.
  • Logic Level Gate Drive: Can be driven directly by logic circuits.

Benefits

  • Efficient Switching: Low on-resistance reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Low gate charge allows for high-frequency operation.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Simple Gate Drive: Easy to interface with digital circuits.
  • Reliable Performance: Rohm Semiconductor is a reputable manufacturer known for quality components.

Additional Details

The EM6K1 is designed for surface mount technology (SMT), making it easy to assemble on printed circuit boards. Its low gate charge and on-resistance contribute to its high efficiency and fast switching speed. This MOSFET is commonly used in applications where power efficiency and space are critical considerations.

Technical Specifications:

  • Drain-Source Voltage (Vds): (Consult datasheet for specific voltage rating)
  • Gate-Source Voltage (Vgs): (Consult datasheet for specific voltage rating)
  • Drain Current (Id): (Consult datasheet for specific current rating)
  • On-Resistance (RDS(on)): (Consult datasheet for specific value at specified Vgs and Id)
  • Package Type: (Consult datasheet for specific package type)

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,700 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess