EN
  • EN
  • DE

EM6K6GT2R

Part No EM6K6GT2R
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1434+
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 710105-EM6K6GT2R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM6K6GT2R CAD Model

Description

The Rohm EM6K6GT2R is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of switching and amplification applications. Part of Rohm's extensive line of discrete semiconductors, this MOSFET is engineered for efficient power management and high-speed switching, contributing to improved system performance and energy efficiency.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management Circuits: Implemented in DC-DC converters and other power regulation circuits.
  • Motor Control: Utilized in low-power motor control applications.
  • Battery Management Systems (BMS): Integrated into BMS for controlling charging and discharging processes.
  • LED Lighting: Used in LED drivers for controlling brightness and power consumption.

Features:

  • P-Channel MOSFET: Provides efficient switching characteristics with low on-resistance (RDS(on)).
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving energy efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • Compact Package: Available in small surface-mount packages for space-saving designs.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying circuit design and minimizing power consumption.
  • High Avalanche Capability: Offers robustness against voltage spikes and transient conditions.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Energy Efficiency: Low on-resistance reduces power loss, improving overall energy efficiency.
  • Space Saving: Compact package allows for use in space-constrained applications.
  • High-Speed Switching: Enables efficient switching in high-frequency applications.
  • Reliable Performance: Robust design ensures stable and reliable operation.
  • Simplified Design: Low gate charge simplifies gate drive circuit design.
  • Protection Against Transients: High avalanche capability protects against voltage spikes.

Additional Details:

The specific voltage and current ratings, as well as the RDS(on) value, are critical specifications for selecting the Rohm EM6K6GT2R for a given application. Refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, thermal performance, and package dimensions. Proper thermal management, including appropriate heatsinking or PCB layout, may be necessary to ensure reliable operation at higher power levels. This component is typically reflow soldered onto PCBs.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess